Switchcraft, Inc. Cable Assemblies CARAEN3C8F39490

Description
EN3 Cable Assembly, 8 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 8 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C8F39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C8F39490
Cable Assemblies CARAEN3C8F39490
EN3 Cable Assembly, 8 Position Right Ang

EN3 Cable Assembly, 8 Position Right Ang

Buy Now
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2627
Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2627
CABLE ASSY, 8POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 8POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C8F39490 43AC2627
Product Name Cable Assemblies Cable Assy, 8Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NH400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details