Switchcraft, Inc. Cable Assemblies CARAEN3C6F040DMR

Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 6 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C6F040DMR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C6F040DMR
Cable Assemblies CARAEN3C6F040DMR
EN3 Cable Assembly, 6 Position Right Ang

EN3 Cable Assembly, 6 Position Right Ang

Buy Now
Cable Assy, 6Pos Cir Rcpt-Cir Plug, 40; Connector To Connector Switchcraft/conxall - 43AC2586 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Cir Rcpt-Cir Plug, 40; Connector To Connector Switchcraft/conxall
43AC2586
Cable Assy, 6Pos Cir Rcpt-Cir Plug, 40; Connector To Connector Switchcraft/conxall 43AC2586
CABLE ASSY, 6POS CIR RCPT-CIR PLUG, 40"; Connector to Connector:90° Circular Receptacle to 90° Circular Plug; No. of Positions:6Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black

CABLE ASSY, 6POS CIR RCPT-CIR PLUG, 40"; Connector to Connector:90° Circular Receptacle to 90° Circular Plug; No. of Positions:6Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C6F040DMR 43AC2586
Product Name Cable Assemblies Cable Assy, 6Pos Cir Rcpt-Cir Plug, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6055A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details