Switchcraft, Inc. Cable Assemblies CARAEN3C2F394DFR

Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C2F394DFR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C2F394DFR
Cable Assemblies CARAEN3C2F394DFR
EN3 Cable Assembly, 2 Position Right Ang

EN3 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Rcpt-Rcpt, 394; Connector To Connector Switchcraft/conxall - 43AC2481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Rcpt, 394; Connector To Connector Switchcraft/conxall
43AC2481
Cable Assy, 2Pos Cir Rcpt-Rcpt, 394; Connector To Connector Switchcraft/conxall 43AC2481
CABLE ASSY, 2POS CIR RCPT-RCPT, 394"; Connector to Connector:90° Circular Receptacle to 90° Circular Receptacle; No. of Positions:2Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, 2POS CIR RCPT-RCPT, 394"; Connector to Connector:90° Circular Receptacle to 90° Circular Receptacle; No. of Positions:2Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C2F394DFR 43AC2481
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Rcpt, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details