Switchcraft, Inc. Cable Assemblies CARAEN2C3F39490

Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote
Description
EN2 Cable Assembly, 3 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN2C3F39490 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C3F39490
Cable Assemblies CARAEN2C3F39490
EN2 Cable Assembly, 3 Position Right Ang

EN2 Cable Assembly, 3 Position Right Ang

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2455 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2455
Cable Assy, 3Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2455
CABLE ASSY, 3POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN2 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN2C3F39490 43AC2455
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data