Adam Technologies, Inc. Cable Assemblies CA-USB-AM-BM-6FT

Description
USB-A to USB-B Cable 6ft
Request a Quote Datasheet
Description
USB-A to USB-B Cable 6ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
CA-USB-AM-BM-6FT
Cable Assemblies CA-USB-AM-BM-6FT
USB-A to USB-B Cable 6ft

USB-A to USB-B Cable 6ft

Buy Now
CBL USB2.0 A PLUG TO B PLUG 6'

CBL USB2.0 A PLUG TO B PLUG 6'

Supplier's Site
USB Cables - 2057-CA-USB-AM-BM-6FT-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CA-USB-AM-BM-6FT 1001-CA-USB-AM-BM-6FT 2057-CA-USB-AM-BM-6FT-ND
Product Name Cable Assemblies USB Cables USB Cables
Product Type USB Serial; USB Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Serial Cables - 555842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 49.21 ft (150 dm)
View Details