Switchcraft, Inc. Cable Assemblies CARAEN3C8F19784

Description
EN3 Cable Assembly, 8 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 8 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C8F19784 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C8F19784
Cable Assemblies CARAEN3C8F19784
EN3 Cable Assembly, 8 Position Right Ang

EN3 Cable Assembly, 8 Position Right Ang

Buy Now
Cable Assy, 8Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall - 43AC2622 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
43AC2622
Cable Assy, 8Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall 43AC2622
CABLE ASSY, 8POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 8POS CIR RCPT-FREE END, 197"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:197"; Cable Length - Metric:5m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C8F19784 43AC2622
Product Name Cable Assemblies Cable Assy, 8Pos Cir Rcpt-Free End, 197; Connector To Connector Switchcraft/conxall
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details