Switchcraft, Inc. Cable Assemblies CARAEN3C2F040DFR

Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C2F040DFR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C2F040DFR
Cable Assemblies CARAEN3C2F040DFR
EN3 Cable Assembly, 2 Position Right Ang

EN3 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Rcpt-Rcpt, 40; Connector To Connector Switchcraft/conxall - 43AC2464 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Rcpt-Rcpt, 40; Connector To Connector Switchcraft/conxall
43AC2464
Cable Assy, 2Pos Cir Rcpt-Rcpt, 40; Connector To Connector Switchcraft/conxall 43AC2464
CABLE ASSY, 2POS CIR RCPT-RCPT, 40"; Connector to Connector:90° Circular Receptacle to 90° Circular Receptacle; No. of Positions:2Positions ; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, 2POS CIR RCPT-RCPT, 40"; Connector to Connector:90° Circular Receptacle to 90° Circular Receptacle; No. of Positions:2Positions; Cable Length - Imperial:40"; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C2F040DFR 43AC2464
Product Name Cable Assemblies Cable Assy, 2Pos Cir Rcpt-Rcpt, 40; Connector To Connector Switchcraft/conxall
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details