Switchcraft, Inc. Cable Assemblies CARAEN3C2M07984

Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 2 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C2M07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C2M07984
Cable Assemblies CARAEN3C2M07984
EN3 Cable Assembly, 2 Position Right Ang

EN3 Cable Assembly, 2 Position Right Ang

Buy Now
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall - 43AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall
43AC2488
Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall 43AC2488
CABLE ASSY, 2POS CIR PLUG-FREE END, 79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:2Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 2POS CIR PLUG-FREE END, 79"; Connector to Connector:90° Circular Plug to Free End; No. of Positions:2Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C2M07984 43AC2488
Product Name Cable Assemblies Cable Assy, 2Pos Cir Plug-Free End, 79; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details