Switchcraft, Inc. Circular Cable Assemblies CARAEN2C3F07990

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - SC2633-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
SC2633-ND
Circular Cable Assemblies SC2633-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - CARAEN2C3F07990 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN2C3F07990
Cable Assemblies CARAEN2C3F07990
EN2C3F20,RA OVRMLD,TO SCO,RoHS

EN2C3F20,RA OVRMLD,TO SCO,RoHS

Buy Now
Cir Cable Assy, 3Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall - 15AC9406 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, 3Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
15AC9406
Cir Cable Assy, 3Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall 15AC9406
CIR CABLE ASSY, 3POS RCPT-FREE END, 2M; Connector Type A:Circular 3 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIR CABLE ASSY, 3POS RCPT-FREE END, 2M; Connector Type A:Circular 3 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC2633-ND CARAEN2C3F07990 15AC9406
Product Name Circular Cable Assemblies Cable Assemblies Cir Cable Assy, 3Pos Rcpt-Free End, 2M; Connector Type A Switchcraft/conxall
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details