Switchcraft, Inc. Cable Assemblies CARAEN3C4F39484

Description
EN3 Cable Assembly, 4 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 4 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C4F39484 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C4F39484
Cable Assemblies CARAEN3C4F39484
EN3 Cable Assembly, 4 Position Right Ang

EN3 Cable Assembly, 4 Position Right Ang

Buy Now
Cable Assy, 4Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall - 43AC2544 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
43AC2544
Cable Assy, 4Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall 43AC2544
CABLE ASSY, 4POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 4POS CIR RCPT-FREE END, 394"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:394"; Cable Length - Metric:10m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C4F39484 43AC2544
Product Name Cable Assemblies Cable Assy, 4Pos Cir Rcpt-Free End, 394; Connector To Connector Switchcraft/conxall
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60136A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details