DC Power Cords High-Amp Sealed DC PWR Cbl Assy R/A Product overview: CARAS10KS07984 from Switchcraft is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-CARAS10KS07984 can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 1027075-CARAS10KS079
Connector Type: 2.0mm ID, 5.5mm OD
Length: 6.6' (2.0m)
Cable Type: Round
Usage: Single Ended
Style: Plug, Right Angle to Wire Leads
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-CARAS10KS07984 | 1027075-CARAS10KS07984 | CARAS10KS07984 | SC2238-ND |
| Product Name | Cable Assembly | Barrel - Power Cables - CARAS10KS07984 | Cable Assemblies | Barrel Power Cables |
| Cable Length | 6.56 ft (20 dm) | 6.6 ft (20.12 dm) |