Switchcraft, Inc. Cable Assemblies CARAEN3C3F07984

Description
EN3 Cable Assembly, 3 Position Right Ang
Request a Quote
Description
EN3 Cable Assembly, 3 Position Right Ang
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CARAEN3C3F07984 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
CARAEN3C3F07984
Cable Assemblies CARAEN3C3F07984
EN3 Cable Assembly, 3 Position Right Ang

EN3 Cable Assembly, 3 Position Right Ang

Buy Now
Cable Assy, 3Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall - 43AC2503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall
43AC2503
Cable Assy, 3Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall 43AC2503
CABLE ASSY, 3POS CIR RCPT-FREE END, 79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

CABLE ASSY, 3POS CIR RCPT-FREE END, 79"; Connector to Connector:90° Circular Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:79"; Cable Length - Metric:2m; Jacket Color:Black; Product Range:EN3 Series

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CARAEN3C3F07984 43AC2503
Product Name Cable Assemblies Cable Assy, 3Pos Cir Rcpt-Free End, 79; Connector To Connector Switchcraft/conxall
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details