Win Source Electronics Datasheets for Network Switches

Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more

Page: 1 2 3 4
Product Name Notes
Category: Switch Win Source Part Number: 1433167-LENOVO 47C9990 - IBM FC3171 8GB SAN Switch Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433173-LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433175-LENOVO 7159HE3 - Lenovo ThinkSystem NE2572 RackSwitch (Rear to front) Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433176-LENOVO 88Y6408 - QLogic 20-port 4/8 Gb SAN Switch Module Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433178-LENOVO 73P6098 - BladeC Copper Pass-thru Module Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433180-LENOVO 7159BAX - Lenovo RackSwitch G7028 (Rear to Front) Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433182-LENOVO 59Y2024 - SWITCH ENC Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433193-LENOVO 88Y6409 - 20P SWITCH Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433196-LENOVO 46M6172 - QLogic Virtual Fabric Extension Module for IBM Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433205-LENOVO 88Y6046 - Lenovo Flex System EN4091 10Gb Ethernet Pass-thru Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433209-LENOVO 95Y3322 - IBM Flex System Fabric EN4093R 10Gb Scalable Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433219-LENOVO 69Y1911 - Brocade Converged 10GbE Switch Module Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433228-LENOVO 7Y81CTO3WW - RackSwitch NE0152T (Rear to Front) for ThinkAgile SXM Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433239-LENOVO 48P7062 - 2-Port Fibre Channel Switch Module 2Gbps Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433242-LENOVO 59Y1999 - Multi-Switch Interconnect Module for IBM Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433243-LENOVO SSG7A31100 - Lenovo Flex System Fabric SI4093 System Interconnect Module Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433250-LENOVO 69Y1909 - Brocade Converged 10GbE Switch Module for BladeCenter Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433256-LENOVO 95Y3309 - IBM Flex System Fabric EN4093R 10Gb Scalable Switch Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433277-LENOVO 94Y5353 - Cisco Nexus B22 Fabric Extender for Flex System Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433278-LENOVO 59Y1985 - Multi-Switch Interconnect Module for IBM BladeCent BladeCenter Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433283-LENOVO 59P6620 - ENET MODUL Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433294-LENOVO 4SG7A08868 - Lenovo ThinkSystem NE2552E Flex Switch Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433299-LENOVO 7159E1X - Lenovo ThinkSystem NE2572 RackSwitch (Rear to Front) Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433304-LENOVO 49Y4296-U1 - Lenovo Flex EN2092 Switch with Upgrade 1 Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1433318-LENOVO 88Y6406 - QLogic 20-port 4/8 Gb SAN Switch Module for IBM BladeCenter Manufacturer: Lenovo
Category: Switch Win Source Part Number: 1434725-NETAPP 4163-0054-R00 - NetApp ATTO 7500N FC-SAS (w/o SFP & PSU) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434726-NETAPP X1967-R6 - Netapp 48-Port 10Gb Interconnect Cluster Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434727-NETAPP X-6505-24-16G-1R-R6 - Netapp Brocade 6505 Switch (24 ports active) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434728-NETAPP 111-00894 - NetApp 16-Port Gigabit Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434729-NETAPP X1961A-R5 - NETAPP NAE-1102 16-Port Gigabit Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434730-NETAPP X1960-R6 - NetApp CN1610 16-port 10Gb Switch (No Rail Kit) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434731-NETAPP 111-02588 - NetApp ATTO 7500N FC-SAS Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434732-NETAPP 101-00258 - NetApp 16-Port Gigabit Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434733-NETAPP 111-00496 - NetApp Brocade BR-300 Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434734-NETAPP SP-1613A-0SFP - NetApp ATTO 7500N FC-SAS (w/o SFP & PSU) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434736-NETAPP 111-00998 - Bridge ATTO 6500N FC-SAS Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434737-NETAPP 111-00492 - NetApp Brocade BR-300 Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434739-NETAPP X-6510-24-16G-R6 - Netapp Branded Brocade 6510 16Gb 24-Port Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434740-NETAPP X-6505-12-16G-1R-R6 - Netapp Brocade 6505 Switch (12 ports active) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434743-NETAPP X1574A-R6 - Netapp ATTO 6500N FC-SAS Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434744-NETAPP 111-00983 - NETAPP NAE-1102 16-Port Gigabit Switch Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434745-NETAPP BR-6505-24P-NETAPP - Netapp Brocade 6505 Switch (24 ports active) Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434746-NETAPP X1706A - Netapp ATTO Fibre Bridge 7600N Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434747-NETAPP X1613A - NetApp ATTO 7500N FC-SAS Manufacturer: NetApp
Category: Switch Win Source Part Number: 1434748-NETAPP X1574-R6 - Bridge ATTO 6500N FC-SAS Manufacturer: NetApp
Category: Switch Win Source Part Number: 1435975-SUPERMICRO SSE-F3548SR - Supermicro SSE-F3548SR 48x25GB SFP28 6x100GB QSF28 Manufacturer: Supermicro
Category: Switch Win Source Part Number: 1435976-SUPERMICRO SSE-G3648B - Supermicro SSE-G3648B, 48x1GbE 4x10GbE SFP+ Manufacturer: Supermicro
Category: Switch Win Source Part Number: 1435977-SUPERMICRO SSE-X3648S - Supermicro SSE-X3648S, 48x10SFP+ 6xQSFP+, 2xPSU Manufacturer: Supermicro
Manufacturer: AMIS Category: Switches - Cable Pull Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Power Rating: 1/4(W) Voltage Rating: 600V Mounting Style: Through Hole Type: Header, Male Pins,...
Manufacturer: Diodes Incorporated Win Source Part Number: 026739-PI5L200QE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range...
Manufacturer: Diodes Incorporated Win Source Part Number: 042128-PI3L100Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range -...
Manufacturer: Diodes Incorporated Win Source Part Number: 045775-PI3L301DAE Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range -...
Manufacturer: Diodes Incorporated Win Source Part Number: 061538-PI3L110QE Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range -...
Manufacturer: Diodes Incorporated Win Source Part Number: 1087918-PI3L100QEX Packaging: Reel - TR Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature...
Manufacturer: Diodes Incorporated Win Source Part Number: 121511-PI5L100Q Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 216MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating:...
Manufacturer: Diodes Incorporated Win Source Part Number: 209967-PI3L110Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range -...
Manufacturer: Diodes Incorporated Win Source Part Number: 209968-PI3L301DA Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range -...
Manufacturer: Diodes Incorporated Win Source Part Number: 347946-PI3L110QEX Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C...
Manufacturer: Diodes Incorporated Win Source Part Number: 347948-PI3L301DAEX Packaging: Reel - TR Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature...
Manufacturer: Diodes Incorporated Win Source Part Number: 348146-PI5L200QEX Packaging: Reel - TR Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active...
Manufacturer: Diodes Incorporated Win Source Part Number: 810406-PI3L100QE Packaging: Tube Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Supplier Device Package: 16-QSOP Temperature Range - Operating:...
Manufacturer: Texas Instruments Win Source Part Number: 035080-TS3L100DBQR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits...
Manufacturer: Texas Instruments Win Source Part Number: 035082-TS3L110DBQR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits...
Manufacturer: Texas Instruments Win Source Part Number: 035086-TS3L4892RHHR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories:...
Manufacturer: Texas Instruments Win Source Part Number: 035087-TS3L500AERHUR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 950MHz Number of Channels: 11 Family...
Manufacturer: Texas Instruments Win Source Part Number: 035088-TS3L500RHUR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories:...
Manufacturer: Texas Instruments Win Source Part Number: 056014-TS3L500AERHUR G4 Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 950MHz Number of Channels: 11...
Manufacturer: Texas Instruments Win Source Part Number: 056015-TS3L500RHURG4 Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories:...
Manufacturer: Texas Instruments Win Source Part Number: 1114356-TS3L110RGYR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits...
Manufacturer: Texas Instruments Win Source Part Number: 1114457-TS5L100RGYR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits...
Win Source Part Number: 1116104-SLB8824KIT-A P Category: Networking Solutions>Switches, Hubs Type: Switch - Managed Connector Type: RJ45 Package: Box Number of Ports: 10 Standard Package: 1 Mounting Type: Chassis Mount...
Win Source Part Number: 1233222-RM3100 Category: Switches>Selector Switches Series: Reliant'22 Type: Standard Number of Positions: 3 Package: Bulk Ingress Protection: IP65 - Dust Tight, Oil and Water Resistant Voltage Rating...

<< Prev