Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L500RHURG4 TS3L500RHURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056015-TS3L500RHURG4 Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): FSHDMI04QSPX; MAX4670ETJ+; MAX4670ETJ+T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056015-TS3L500RHURG4 Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): FSHDMI04QSPX; MAX4670ETJ+; MAX4670ETJ+T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHURG4 - 056015-TS3L500RHURG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHURG4
056015-TS3L500RHURG4
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHURG4 056015-TS3L500RHURG4
Manufacturer: Texas Instruments Win Source Part Number: 056015-TS3L500RHURG4 Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): FSHDMI04QSPX; MAX4670ETJ+; MAX4670ETJ+T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056015-TS3L500RHURG4
Packaging: Reel - TR
Features: 10/100,1000 Base-T, LVDS, LVPECL
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 56-WQFN-EP (5x11)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): FSHDMI04QSPX; MAX4670ETJ+; MAX4670ETJ+T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 056015-TS3L500RHURG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L500RHURG4
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details