DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L301DAE PI3L301DAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045775-PI3L301DAE Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045775-PI3L301DAE Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L301DAE - 045775-PI3L301DAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L301DAE
045775-PI3L301DAE
Interface - Interface - Analog Switches - Special Purpose - PI3L301DAE 045775-PI3L301DAE
Manufacturer: Diodes Incorporated Win Source Part Number: 045775-PI3L301DAE Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 045775-PI3L301DAE
Packaging: Tube/Rail
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 700MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 48-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 045775-PI3L301DAE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L301DAE
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Fully Managed - 852-1505 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details