DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L110Q PI3L110Q

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209967-PI3L110Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209967-PI3L110Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L110Q - 209967-PI3L110Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L110Q
209967-PI3L110Q
Interface - Interface - Analog Switches - Special Purpose - PI3L110Q 209967-PI3L110Q
Manufacturer: Diodes Incorporated Win Source Part Number: 209967-PI3L110Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 209967-PI3L110Q
Packaging: Tube/Rail
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 350MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 209967-PI3L110Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L110Q
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-ABDN-ER-IN5010-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Asset Management Access Point for PROFINET networks -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 619670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 2.5 Gbps
View Details