Vishay Intertechnology, Inc. Switches - Cable Pull Switches MMB02070D1004DB200

Description
Manufacturer: AMIS Category: Switches - Cable Pull Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Power Rating: 1/4(W) Voltage Rating: 600V Mounting Style: Through Hole Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches - Cable Pull Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Power Rating: 1/4(W) Voltage Rating: 600V Mounting Style: Through Hole Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Cable Pull Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Cable Pull Switches
Switches - Cable Pull Switches
Manufacturer: AMIS Category: Switches - Cable Pull Switches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Power Rating: 1/4(W) Voltage Rating: 600V Mounting Style: Through Hole Type: Header, Male Pins, Shrouded (4 Side)

Manufacturer: AMIS
Category: Switches - Cable Pull Switches
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Power Rating: 1/4(W)
Voltage Rating: 600V
Mounting Style: Through Hole
Type: Header, Male Pins, Shrouded (4 Side)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Name Switches - Cable Pull Switches
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-GU-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-112/000-002 - WAGO
Specs
Network Equipment Switch
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details