DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200QE PI5L200QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026739-PI5L200QE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026739-PI5L200QE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200QE - 026739-PI5L200QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200QE
026739-PI5L200QE
Interface - Interface - Analog Switches - Special Purpose - PI5L200QE 026739-PI5L200QE
Manufacturer: Diodes Incorporated Win Source Part Number: 026739-PI5L200QE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026739-PI5L200QE
Packaging: Tube/Rail
Features: 10/100 Base-T, LAN
Applications: Telecommunications
-3db Bandwidth: 137MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 026739-PI5L200QE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200QE
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (RS-232) - FPC-N36 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details