Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L4892RHHR TS3L4892RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035086-TS3L4892RHHR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 36-VQFN (6x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035086-TS3L4892RHHR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 36-VQFN (6x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L4892RHHR - 035086-TS3L4892RHHR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L4892RHHR
035086-TS3L4892RHHR
Interface - Interface - Analog Switches - Special Purpose - TS3L4892RHHR 035086-TS3L4892RHHR
Manufacturer: Texas Instruments Win Source Part Number: 035086-TS3L4892RHHR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 36-VQFN (6x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035086-TS3L4892RHHR
Packaging: Reel - TR
Features: 10/100,1000 Base-T, LVDS, LVPECL
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 36-VQFN (6x6)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 035086-TS3L4892RHHR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L4892RHHR
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (LonWorks) - FPC-N35 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details