DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L100Q PI3L100Q

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042128-PI3L100Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042128-PI3L100Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L100Q - 042128-PI3L100Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L100Q
042128-PI3L100Q
Interface - Interface - Analog Switches - Special Purpose - PI3L100Q 042128-PI3L100Q
Manufacturer: Diodes Incorporated Win Source Part Number: 042128-PI3L100Q Packaging: Tube/Rail Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 042128-PI3L100Q
Packaging: Tube/Rail
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 213MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 042128-PI3L100Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L100Q
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

8FE+2G Combo Managed Ethernet Switch - EKI-7710E-2C-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server Gateway for Siemens SINUMERIK 840D SL/PL Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2096169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details