Lantronix, Inc. Networking Solutions - Switches, Hubs SLB8824KIT-AP

Description
Win Source Part Number: 1116104-SLB8824KIT-A P Category: Networking Solutions>Switches, Hubs Type: Switch - Managed Connector Type: RJ45 Package: Box Number of Ports: 10 Standard Package: 1 Mounting Type: Chassis Mount Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Lantronix, Inc. Base Product Number: SLB8824 Copper Ports: 10 Copper Type: 10/100
Request a Quote Datasheet
Description
Win Source Part Number: 1116104-SLB8824KIT-A P Category: Networking Solutions>Switches, Hubs Type: Switch - Managed Connector Type: RJ45 Package: Box Number of Ports: 10 Standard Package: 1 Mounting Type: Chassis Mount Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Lantronix, Inc. Base Product Number: SLB8824 Copper Ports: 10 Copper Type: 10/100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Switches, Hubs - 1116104-SLB8824KIT-AP - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Switches, Hubs
1116104-SLB8824KIT-AP
Networking Solutions - Switches, Hubs 1116104-SLB8824KIT-AP
Win Source Part Number: 1116104-SLB8824KIT-A P Category: Networking Solutions>Switches, Hubs Type: Switch - Managed Connector Type: RJ45 Package: Box Number of Ports: 10 Standard Package: 1 Mounting Type: Chassis Mount Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Lantronix, Inc. Base Product Number: SLB8824 Copper Ports: 10 Copper Type: 10/100

Win Source Part Number: 1116104-SLB8824KIT-AP
Category: Networking Solutions>Switches, Hubs
Type: Switch - Managed
Connector Type: RJ45
Package: Box
Number of Ports: 10
Standard Package: 1
Mounting Type: Chassis Mount
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Lantronix, Inc.
Base Product Number: SLB8824
Copper Ports: 10
Copper Type: 10/100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1116104-SLB8824KIT-AP
Product Name Networking Solutions - Switches, Hubs
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-ABDN-ER-IN5010-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Routers - 1853070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
View Details