DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L110QEX PI3L110QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347946-PI3L110QEX Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 347946-PI3L110QEX Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L110QEX - 347946-PI3L110QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L110QEX
347946-PI3L110QEX
Interface - Interface - Analog Switches - Special Purpose - PI3L110QEX 347946-PI3L110QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 347946-PI3L110QEX Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 350MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 347946-PI3L110QEX
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 350MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 347946-PI3L110QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L110QEX
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-9508G-H-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server Gateway for Siemens SINUMERIK 840D SL/PL Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Routers - 2262751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Modem Technology Ethernet
View Details