TE Connectivity ™ Switches - Selector Switches RM3100

Description
Win Source Part Number: 1233222-RM3100 Category: Switches>Selector Switches Series: Reliant'22 Type: Standard Number of Positions: 3 Package: Bulk Ingress Protection: IP65 - Dust Tight, Oil and Water Resistant Voltage Rating - AC: 120 V Standard Package: 1 Panel Cutout Dimensions: Circular - 22.00mm Dia Switch Function: On-On-On Illumination: Non-Illuminated Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 7-1437614-1 Base Product Number: RM31 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233222-RM3100 Category: Switches>Selector Switches Series: Reliant'22 Type: Standard Number of Positions: 3 Package: Bulk Ingress Protection: IP65 - Dust Tight, Oil and Water Resistant Voltage Rating - AC: 120 V Standard Package: 1 Panel Cutout Dimensions: Circular - 22.00mm Dia Switch Function: On-On-On Illumination: Non-Illuminated Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 7-1437614-1 Base Product Number: RM31 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Selector Switches - 1233222-RM3100 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Selector Switches
1233222-RM3100
Switches - Selector Switches 1233222-RM3100
Win Source Part Number: 1233222-RM3100 Category: Switches>Selector Switches Series: Reliant'22 Type: Standard Number of Positions: 3 Package: Bulk Ingress Protection: IP65 - Dust Tight, Oil and Water Resistant Voltage Rating - AC: 120 V Standard Package: 1 Panel Cutout Dimensions: Circular - 22.00mm Dia Switch Function: On-On-On Illumination: Non-Illuminated Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 6A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 7-1437614-1 Base Product Number: RM31 Product Status: Obsolete

Win Source Part Number: 1233222-RM3100
Category: Switches>Selector Switches
Series: Reliant'22
Type: Standard
Number of Positions: 3
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Oil and Water Resistant
Voltage Rating - AC: 120 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 22.00mm Dia
Switch Function: On-On-On
Illumination: Non-Illuminated
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 7-1437614-1
Base Product Number: RM31
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1233222-RM3100
Product Name Switches - Selector Switches
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details