DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L100QE PI3L100QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810406-PI3L100QE Packaging: Tube Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 15Ohm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Part Number Series: PI3L100
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810406-PI3L100QE Packaging: Tube Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 15Ohm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Part Number Series: PI3L100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L100QE - 810406-PI3L100QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L100QE
810406-PI3L100QE
Interface - Interface - Analog Switches - Special Purpose - PI3L100QE 810406-PI3L100QE
Manufacturer: Diodes Incorporated Win Source Part Number: 810406-PI3L100QE Packaging: Tube Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3.3V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 15Ohm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Part Number Series: PI3L100

Manufacturer: Diodes Incorporated
Win Source Part Number: 810406-PI3L100QE
Packaging: Tube
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 213MHz
Number of Channels: 4
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3.3V
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 15Ohm
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Part Number Series: PI3L100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 810406-PI3L100QE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L100QE
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

4FE+2FE ST Multi-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5524MMI-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2723456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details