DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L100Q PI5L100Q

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121511-PI5L100Q Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 216MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 11.2 Ohm Single Supply Voltage (V+): 6.2V Alternative Parts (Cross-Reference): TS5L100DBQR; PI5L100QE; PI5L100Q; PI5L100QX; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121511-PI5L100Q Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 216MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 11.2 Ohm Single Supply Voltage (V+): 6.2V Alternative Parts (Cross-Reference): TS5L100DBQR; PI5L100QE; PI5L100Q; PI5L100QX; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L100Q - 121511-PI5L100Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L100Q
121511-PI5L100Q
Interface - Interface - Analog Switches - Special Purpose - PI5L100Q 121511-PI5L100Q
Manufacturer: Diodes Incorporated Win Source Part Number: 121511-PI5L100Q Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 216MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 11.2 Ohm Single Supply Voltage (V+): 6.2V Alternative Parts (Cross-Reference): TS5L100DBQR; PI5L100QE; PI5L100Q; PI5L100QX; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 121511-PI5L100Q
Features: 10/100 Base-T, LAN
Applications: Telecommunications
-3db Bandwidth: 216MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 11.2 Ohm
Single Supply Voltage (V+): 6.2V
Alternative Parts (Cross-Reference): TS5L100DBQR; PI5L100QE; PI5L100Q; PI5L100QX;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 121511-PI5L100Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L100Q
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2708G-PI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers
4-Port Managed Switch - LN-2304G-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details