Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L500RHUR TS3L500RHUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035088-TS3L500RHUR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035088-TS3L500RHUR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHUR - 035088-TS3L500RHUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHUR
035088-TS3L500RHUR
Interface - Interface - Analog Switches - Special Purpose - TS3L500RHUR 035088-TS3L500RHUR
Manufacturer: Texas Instruments Win Source Part Number: 035088-TS3L500RHUR Packaging: Reel - TR Features: 10/100,1000 Base-T, LVDS, LVPECL Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 56-WQFN-EP (5x11) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035088-TS3L500RHUR
Packaging: Reel - TR
Features: 10/100,1000 Base-T, LVDS, LVPECL
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 56-WQFN-EP (5x11)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 035088-TS3L500RHUR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L500RHUR
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

4FE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705E-1GPI-AU - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
View Details
2 suppliers
32-Port Managed Switch - LN-2332GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details