Manufacturer: Diodes Incorporated
Win Source Part Number: 061538-PI3L110QE
Packaging: Tube/Rail
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 350MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 061538-PI3L110QE |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3L110QE |
| Network Equipment | Switch; Other |