DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L100QEX PI3L100QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087918-PI3L100QEX Packaging: Reel - TR Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087918-PI3L100QEX Packaging: Reel - TR Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L100QEX - 1087918-PI3L100QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L100QEX
1087918-PI3L100QEX
Interface - Interface - Analog Switches - Special Purpose - PI3L100QEX 1087918-PI3L100QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087918-PI3L100QEX Packaging: Reel - TR Features: 10/100 Base-T Applications: Telecommunications -3db Bandwidth: 213MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087918-PI3L100QEX
Packaging: Reel - TR
Features: 10/100 Base-T
Applications: Telecommunications
-3db Bandwidth: 213MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1087918-PI3L100QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L100QEX
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304G-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details