Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L110RGYR TS3L110RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1114356-TS3L110RGYR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-VQFN (4x4) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1114356-TS3L110RGYR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-VQFN (4x4) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L110RGYR - 1114356-TS3L110RGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L110RGYR
1114356-TS3L110RGYR
Interface - Interface - Analog Switches - Special Purpose - TS3L110RGYR 1114356-TS3L110RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1114356-TS3L110RGYR Packaging: Reel - TR Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-VQFN (4x4) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114356-TS3L110RGYR
Packaging: Reel - TR
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-VQFN (4x4)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1114356-TS3L110RGYR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L110RGYR
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 16 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details