DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3L301DA PI3L301DA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209968-PI3L301DA Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209968-PI3L301DA Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3L301DA - 209968-PI3L301DA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3L301DA
209968-PI3L301DA
Interface - Interface - Analog Switches - Special Purpose - PI3L301DA 209968-PI3L301DA
Manufacturer: Diodes Incorporated Win Source Part Number: 209968-PI3L301DA Packaging: Tube/Rail Features: 10/100/1000 Base-T Applications: Telecommunications -3db Bandwidth: 700MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 48-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209968-PI3L301DA
Packaging: Tube/Rail
Features: 10/100/1000 Base-T
Applications: Telecommunications
-3db Bandwidth: 700MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 48-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 209968-PI3L301DA
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3L301DA
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2558437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details