DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200QEX PI5L200QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 348146-PI5L200QEX Packaging: Reel - TR Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 348146-PI5L200QEX Packaging: Reel - TR Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200QEX - 348146-PI5L200QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200QEX
348146-PI5L200QEX
Interface - Interface - Analog Switches - Special Purpose - PI5L200QEX 348146-PI5L200QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 348146-PI5L200QEX Packaging: Reel - TR Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 348146-PI5L200QEX
Packaging: Reel - TR
Features: 10/100 Base-T, LAN
Applications: Telecommunications
-3db Bandwidth: 137MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 348146-PI5L200QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200QEX
Network Equipment Switch; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-ABDN-ER-DP553-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 1890537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details