LCSC Electronics Technology (HK) Limited Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 100mA 50mA 600V 1.15V Two-way thyristor DIP-5 Optocouplers - Thyristor Signal Output ROHS | |
| 100mA 50mA 600V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS | |
| 150mA 50mA 600V 1.15V One-way thyristor SMD-6P Optocouplers - Thyristor Signal Output ROHS | |
| 150ns 10V~30V 35kV/us DC SOP-6 Optocouplers - Logic Output ROHS | |
| 15kV/us DC DIP-8 Optocouplers - Logic Output ROHS | |
| 200ns 15V~30V 20kV/us DC DIP-8 Optocouplers - Logic Output ROHS | |
| 200ns 15V~30V 20kV/us DC SOP-6-300mil Optocouplers - Logic Output ROHS | |
| 200ns 15V~30V 20kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS | |
| 3.75kV 12uA 1 3V 1.65V DC SOP-4-175mil Optocouplers - Phototransistor Output ROHS | |
| 3.75kV 50mA 1 1.18V SOIC-4-175mil Optocouplers - Phototransistor Output ROHS | |
| 3.75kV 50mA 1 1.25V SOIC-4-4.55mm Optocouplers - Phototransistor Output ROHS | |
| 3.75kV 50mA 1 1.2V SOIC-4-175mil Optocouplers - Phototransistor Output ROHS | |
| 3.75kV 50mA 1 1.33V SOP-4 Optocouplers - Phototransistor Output ROHS | |
| 300V 5kV 150mA 1.2V@100mA,10mA 1 1.15V DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 300V 5kV 150mA 1.2V@100mA,10mA 1 1.15V DC SMD-4P Optocouplers - Phototransistor Output ROHS | |
| 300V 5kV 150mA 1.2V@100mA,10mA 4 1.15V DC DIP-16 Optocouplers - Phototransistor Output ROHS | |
| 35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS | |
| 500ns 10V~30V 20kV/us DC SOIC-6-300mil Optocouplers - Logic Output ROHS | |
| 500ns 15V~30V 15kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS | |
| 55V 2.5kV 50mA 400mV@2.4mA,8mA 1 5V 1.15V DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 55V 2.5kV 50mA 400mV@2.4mA,8mA 1 5V 1.15V DC SMD Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 400mV@2.4mA,8mA 1 6V 1.15V DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 400mV@2.4mA,8mA 2 6V 1.15V DC DIP-8 Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 400mV@2.4mA,8mA 2 6V 1.15V DC SMD Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 400mV@2.4mA,8mA 4 6V 1.15V DC DIP-16 Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 400mV@2.4mA,8mA 4 6V 1.15V DC SMD-16P Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 50mA 400mV@2.4mA,8mA 1 1.15V AC,DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 50mA 400mV@2.4mA,8mA 1 5V 1.15V DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 55V 5.3kV 50mA 400mV@2.4mA,8mA 4 1.15V AC,DC DIP-16 Optocouplers - Phototransistor Output ROHS | |
| 700ns 10V~30V 10kV/us DC SOIC-6 Optocouplers - Logic Output ROHS | |
| 700ns 10V~30V 20kV/us DC SOIC-6-6.8mm Optocouplers - Logic Output ROHS | |
| 700ns 15V~30V 20kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS | |
| 800ns 15V 2kV/us DC DIP-8 Optocouplers - Logic Output ROHS | |
| 800ns 5kV/us DC DIP-8 Optocouplers - Logic Output ROHS | |
| 80mA 50mA 400V 1.15V Two-way thyristor DIP-8 Optocouplers - Thyristor Signal Output ROHS | |
| 80V 3.75kV 50mA 120mV@2.5mA,10mA 1 6V 1.1V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 1 1.25V AC,DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SO-4-2.6mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SOP-4-4.6mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 4 1.25V AC,DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS | |
| 80V 3.75kV 50mA 300mV@2.4mA,8mA 4 1.25V DC SOP-16-4.4mm Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 50mA 250mV@0.5mA,1mA 1 6V 1.16V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 50mA 250mV@1mA,5mA 1 6V 1.16V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 50mA 400mV@2.4mA,8mA 1 5V 1.15V DC DIP-4 Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 50mA 400mV@2.4mA,8mA 1 5V 1.15V DC SMD-4P Optocouplers - Phototransistor Output ROHS | |
| 80V 5kV 80mA 400mV@2.4mA,8mA 1 5V 1.15V DC SMD Optocouplers - Phototransistor Output ROHS | |
| DIP-16 Optocouplers - Phototransistor Output ROHS | |
| DIP-8 Optocouplers - Logic Output ROHS | |
| DIP-8 Optocouplers - Phototransistor Output ROHS | |
| SMD-8 Optocouplers - Phototransistor Output ROHS | |
| SO-4-2.6mm Optocouplers - Phototransistor Output ROHS | |
| SOIC-4 Optocouplers - Phototransistor Output ROHS | |
| SOIC-6 Optocouplers - Logic Output ROHS | |
| SOP-16-4.6mm Optocouplers - Phototransistor Output ROHS |
| << Prev |