16 Pin Transistor Output, Quad Optocoupler
55V 5.3kV 400mV@2.4mA,8mA 4 6V 1.15V DC DIP-16 Optocouplers - Phototransistor Output ROHS
| New Yorker Electronics Co., Inc. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-TLP521-4GB | TLP521-4GB |
| Product Name | Octocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Output | Phototransistor | Phototransistor |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Isolation Voltage | 5300 volts |