Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1555FFPL

Description
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit
Request a Quote Datasheet
Description
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1555FFPL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1555FFPL
Small Enclosures - Plastic Enclosures - Industrial 1555FFPL
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit

Features:

  • Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.)
  • Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details).
  • Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws).
  • Satin texture finish with smooth recessed surface on lid for a membrane keypad or label
  • Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100)
  • Choice of two materials:
    • General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use.
    • Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use
  • Color is a light gray (RAL 7035) to help keep heat absorption down.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68.
  • ABS Plastic versions are designed to meet IP66.
  • Polycarbonate version is UL 508A listed (File # E65324).
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Internal features are maximized for mounting options and vary with size:
    • Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures).
    • Standoffs (#6 self tapping screws) for P.C. board or inner panel

Photo Features:


Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse.
Galvanized steel inner panels are available (refer to table below).
Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal.

Videos

Accessories

  • Breather Kit
  • Pressure Compensation Plug
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
  • Pole Mount Kit
Supplier's Site
Box Components - 1555FFPL - 1555FFPL - Win Source Electronics
Laguna Hills, CA, United States
Box Components - 1555FFPL
1555FFPL
Box Components - 1555FFPL 1555FFPL
Manufacturer: Hammond Manufacturing Win Source Part Number: 1043596-1555FFPL Type: Panel, Inner Color: Unpainted For Use With/Related Products: 1555FF, 1555F2F Series Material: Metal, Steel Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1043596-1555FFPL
Type: Panel, Inner
Color: Unpainted
For Use With/Related Products: 1555FF, 1555F2F Series
Material: Metal, Steel
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1555FFPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1555FFPL
Enclosures, Boxes, & Cases 1555FFPL
1555FF INNER PANEL

1555FF INNER PANEL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1555FFPL 1555FFPL 1555FFPL
Product Name Small Enclosures - Plastic Enclosures - Industrial Box Components - 1555FFPL Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4P12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers