Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1554HL2GYCL

Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1554HL2GYCL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1554HL2GYCL
Small Enclosures - Plastic Enclosures - Industrial 1554HL2GYCL
Key Features: Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating. Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed. Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray. Gray Clear Smoked Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Breather Kit Small Rainproof Ventilator Pressure Compensation Plug Hole Plugs Hole Plugs Hole Plugs Pole Mount Kit Liquid-Tight Cordgrips (Nickel Plated Brass) Liquid-Tight Cordgrips (Nylon)

Key Features:

  • Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details).
  • ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating, while clear and smoked lids carry a UL94V-0 rating.
  • Polycarbonate versions are cUL and UL 508A listed (File # E65324). ABS plastic versions are not UL listed.
  • Enclosure color is a light gray (RAL 7035).
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only)
  • ABS Plastic versions are designed to meet IP66.
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options and vary with size:
    • Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”.
    • Threaded (M3) integral brass inserts and/or standoffs (#6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”).
    • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”).

Photo Features:

Polycarbonate versions available with gray, clear, or smoked lid. ABS version available only in gray.


Gray
Clear
Smoked

Wall-mounting holes are located outside of the gasket channel


Same wall mounting holes can be used to install an accessory foot kit, 1554FT


Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown)

Videos

Accessories

  • Inner Panels
  • Replacement Gaskets
  • Breather Kit
  • Small Rainproof Ventilator
  • Pressure Compensation Plug
  • Hole Plugs
  • Hole Plugs
  • Hole Plugs
  • Pole Mount Kit
  • Liquid-Tight Cordgrips (Nickel Plated Brass)
  • Liquid-Tight Cordgrips (Nylon)
Supplier's Site
Enclosures, Boxes, & Cases - 1554HL2GYCL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1554HL2GYCL
Enclosures, Boxes, & Cases 1554HL2GYCL
180X120X45MM P/C NEMA CLR LID

180X120X45MM P/C NEMA CLR LID

Buy Now
Boxes - 164-1554HL2GYCL-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Clear Cover Included 7.100"" L x 4.700"" W (180.34mm x 119.38mm) X 1.800"" (45.72mm)"

"Enclosure Plastic, Polycarbonate Clear Cover Included 7.100"" L x 4.700"" W (180.34mm x 119.38mm) X 1.800"" (45.72mm)"

Buy Now Datasheet
Corby, Northants, United Kingdom
General Purpose Enclosures
2291033
General Purpose Enclosures 2291033
Hammond 1554HL2GYCL Enclosure

Hammond 1554HL2GYCL Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1554HL2GYCL 1554HL2GYCL 164-1554HL2GYCL-ND 2291033
Product Name Small Enclosures - Plastic Enclosures - Industrial Enclosures, Boxes, & Cases Boxes General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 7.09 inch (180 mm) 7.1 inch (180 mm)
Width 4.72 inch (120 mm) 4.7 inch (119 mm)
Depth 1.77 inch (44.96 mm) 1.8 inch (45.7 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
4 suppliers