Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1555W2F17GY

Description
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit
Request a Quote Datasheet
Description
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1555W2F17GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1555W2F17GY
Small Enclosures - Plastic Enclosures - Industrial 1555W2F17GY
Features: Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.) Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details). Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws). Satin texture finish with smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100) Choice of two materials: General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use. Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use Color is a light gray (RAL 7035) to help keep heat absorption down. Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. ABS Plastic versions are designed to meet IP66. Polycarbonate version is UL 508A listed (File # E65324). Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures). Standoffs (#6 self tapping screws) for P.C. board or inner panel Photo Features: Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse. Galvanized steel inner panels are available (refer to table below). Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal. Videos Accessories Breather Kit Pressure Compensation Plug Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Pole Mount Kit

Features:

  • Designed for harsh industrial environments or outdoor applications (security, outdoor wireless, controls, etc.)
  • Ideally suited for mounting printed circuit boards, panels or DIN rail mounted components (see photo features for details).
  • Designed for wall mounting. Interior is secure as lid screws are behind the lid. Can be made more secure if wall mounted with security screws (tamper resistant screws).
  • Satin texture finish with smooth recessed surface on lid for a membrane keypad or label
  • Standoffs molded in the interior of the lid & enclosure - designed for #4 x 1/4” self tapping screws (our part number 1555TS100)
  • Choice of two materials:
    • General purpose ABS plastic (material carries a UL flammability rating of UL94 HB). Not recommended for outdoor use.
    • Polycarbonate (material carries a UL flammability rating of UL94 5VA @ 3mm) - Recommended for outdoor use
  • Color is a light gray (RAL 7035) to help keep heat absorption down.
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68.
  • ABS Plastic versions are designed to meet IP66.
  • Polycarbonate version is UL 508A listed (File # E65324).
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Internal features are maximized for mounting options and vary with size:
    • Internal DIN rail mounting tabs molded into lid (except smaller 1555CF22 & 1555CF42 enclosures).
    • Standoffs (#6 self tapping screws) for P.C. board or inner panel

Photo Features:


Cover features a smooth recessed area perfect for membrane keypads or labels. Base features robust mounting flanges capable of withstanding abuse.
Galvanized steel inner panels are available (refer to table below).
Internal features include mounting bosses for PC boards or inner panels. DIN rail mounting locations on all but size "C" models. Silicone gasket with tongue and grooves construction provides a water-tight seal.

Videos

Accessories

  • Breather Kit
  • Pressure Compensation Plug
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
  • Pole Mount Kit
Supplier's Site
General Purpose Enclosures - 2776469 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2776469
General Purpose Enclosures 2776469
Watertight PC Enclosure Flanged lid

Watertight PC Enclosure Flanged lid

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1555W2F17GY
Enclosures Accessories and Hardware 1555W2F17GY
PC FLANGED BASE NEMA ENCL.

PC FLANGED BASE NEMA ENCL.

Buy Now
Boxes - 164-1555W2F17GY-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC 8.66""L X 0.28""W"

"ENCLOSURE PC 8.66""L X 0.28""W"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1555W2F17GY 2776469 1555W2F17GY 164-1555W2F17GY-ND
Product Name Small Enclosures - Plastic Enclosures - Industrial General Purpose Enclosures Enclosures Accessories and Hardware Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 7.09 inch (180 mm) 7.09 inch (180 mm)
Depth 1.57 inch (39.88 mm) 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455N2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers