Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1555VBGY

Description
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs
Request a Quote
Description
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1555VBGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1555VBGY
Small Enclosures - Plastic Enclosures - Industrial 1555VBGY
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs

Key Features

  • Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details).
  • “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below:
    • Smooth recessed surface on lid for a membrane keypad or label
    • Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws
    • More modern “styled” look vs. our traditonal flat lid (1554 series)
  • ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating.
  • Polycarbonate versions are UL 508A listed (File # E65324).
  • Enclosure color is a light gray (RAL 7035).
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only)
  • ABS Plastic versions are designed to meet IP66.
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options and vary with size:
  • Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”.
  • Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”).
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”).

Photo Features:


Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels
Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws
Galvanized steel inner panels are available (refer to table below).

Wall-mounting holes are located outside of the gasket channel


Same wall mounting holes can be used to install an accessory foot kit, 1554FT


Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown)

Videos

Accessories

  • Inner Panels
  • Replacement Gaskets
  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
  • Hole Plugs
Supplier's Site
Enclosures, Boxes, & Cases - 1555VBGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1555VBGY
Enclosures, Boxes, & Cases 1555VBGY
240X160X120MM ABS NEMA ENCL.

240X160X120MM ABS NEMA ENCL.

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1555VBGY 1555VBGY
Product Name Small Enclosures - Plastic Enclosures - Industrial Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 9.4 inch (239 mm)
Width 6.3 inch (160 mm)
Depth 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455B802RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers