Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1555V2GY

Description
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs
Request a Quote Datasheet
Description
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1555V2GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1555V2GY
Small Enclosures - Plastic Enclosures - Industrial 1555V2GY
Key Features Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details). “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below: Smooth recessed surface on lid for a membrane keypad or label Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws More modern “styled” look vs. our traditonal flat lid (1554 series) ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use. Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating. Polycarbonate versions are UL 508A listed (File # E65324). Enclosure color is a light gray (RAL 7035). Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water. Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed). Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only) ABS Plastic versions are designed to meet IP66. Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time. Lid screws are self captivating (lid holes are threaded with the first installation of lid screws). Internal features are maximized for mounting options and vary with size: Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”. Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”). Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”). Photo Features: Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws Galvanized steel inner panels are available (refer to table below). Wall-mounting holes are located outside of the gasket channel Same wall mounting holes can be used to install an accessory foot kit, 1554FT Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown) Videos Accessories Inner Panels Replacement Gaskets Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Hole Plugs

Key Features

  • Ideally suited for mounting printed circuit boards or DIN rail mounted components (see photo features below for details).
  • “Styled” lid version has three main advantages over our flat lid (1554 series) - also see photo features below:
    • Smooth recessed surface on lid for a membrane keypad or label
    • Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws
    • More modern “styled” look vs. our traditonal flat lid (1554 series)
  • ABS Versions are molded from general purpose material which carries a flammability rating of UL94-HB. For indoor use.
  • Polycarbonate versions are UV stabilized for outdoor use. Gray polycarb carries a UL94-5VA rating.
  • Polycarbonate versions are UL 508A listed (File # E65324).
  • Enclosure color is a light gray (RAL 7035).
  • Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil, dust and water.
  • Replaceable gasket is one piece made from high temperature, U.L. listed silicone. Supplied loose inside the enclosure (not pre-installed).
  • Polycarb versions are designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 ratings which meet and exceed IP ratings up to and including IP68. (Except 1554/55 V size which is 4,4X only)
  • ABS Plastic versions are designed to meet IP66.
  • Lid is secured with included M4 stainless steel machine screws which are threaded into corrosion resistant bushings for repetitive assembly & disassembly. All hardware is designed to avoid corrosion caused by harsh environments over time.
  • Lid screws are self captivating (lid holes are threaded with the first installation of lid screws).
  • Internal features are maximized for mounting options and vary with size:
  • Internal DIN rail mounting tabs molded into most models, except sizes “C” and “D”.
  • Threaded (M3) integral brass inserts and/or standoffs (for #6 self tapping screws) for P.C. board or inner panel mounting in all but the smallest size (“B”).
  • Vertical P.C. card guides (for 1.5 mm thick P.C. boards) are molded in all but the smallest size (“B”).

Photo Features:


Styled lid offers a modern look and a smooth recess perfect for membrane keypads or labels
Standoffs molded in the interior of the lid (except for size “B”). Designed for #6 self tapping screws
Galvanized steel inner panels are available (refer to table below).

Wall-mounting holes are located outside of the gasket channel


Same wall mounting holes can be used to install an accessory foot kit, 1554FT


Internal mounting posts can be used to mount accessory inner panels, PC boards, or DIN rails (inner panel shown)

Videos

Accessories

  • Inner Panels
  • Replacement Gaskets
  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips
  • Hole Plugs
Supplier's Site
Boxes - HM1827-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 9.449"" L x 6.299"" W (240.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1555V2GY
Enclosures, Boxes, & Cases 1555V2GY
240X160X90MM P/C NEMA ENCL.

240X160X90MM P/C NEMA ENCL.

Buy Now
Enclosure; Polycarbonate; Silicon Rubber; 9.5 in.; 6.3 in.; 3.5 in.; Light Gray - 70163967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate; Silicon Rubber; 9.5 in.; 6.3 in.; 3.5 in.; Light Gray
70163967
Enclosure; Polycarbonate; Silicon Rubber; 9.5 in.; 6.3 in.; 3.5 in.; Light Gray 70163967
1554 Series Light Gray Watertight Flat Enclosure, Silicon Rubber Gasket All stainless steel hardware to avoid corrosion caused by dissimilar metals Lid and Mounting holes are located outside of the gasket seal Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water.

1554 Series Light Gray Watertight Flat Enclosure, Silicon Rubber Gasket

  • All stainless steel hardware to avoid corrosion caused by dissimilar metals
  • Lid and Mounting holes are located outside of the gasket seal
    Gasketed lid with two piece "tongue & groove" construction provides protection against access of oil, dust and water.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1555V2GY HM1827-ND 1555V2GY 70163967
Product Name Small Enclosures - Plastic Enclosures - Industrial Boxes Enclosures, Boxes, & Cases Enclosure; Polycarbonate; Silicon Rubber; 9.5 in.; 6.3 in.; 3.5 in.; Light Gray
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 9.4 inch (239 mm)
Width 6.3 inch (160 mm)
Depth 3.5 inch (88.9 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Boxes - 164-1418J12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details