ZTS Technologies Co., Ltd 15 Watts Microstrip Isolator from 3.9GHz to 5.2GHz ZMI3-039052-XX

Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
15 Watts Microstrip Isolator from 3.9GHz to 5.2GHz - ZMI3-039052-XX - ZTS Technologies Co., Ltd
Shenzhen, China
15 Watts Microstrip Isolator from 3.9GHz to 5.2GHz
ZMI3-039052-XX
15 Watts Microstrip Isolator from 3.9GHz to 5.2GHz ZMI3-039052-XX
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMI3-039052-XX
Product Name 15 Watts Microstrip Isolator from 3.9GHz to 5.2GHz
Component Isolator
Frequency Range: 3900 to 5200 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details