ZTS Technologies Co., Ltd 200 Watts Drop-in Circulator from 3GHz to 6GHz RC2528CD-XX

Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
200 Watts Drop-in Circulator from 3GHz to 6GHz - RC2528CD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
200 Watts Drop-in Circulator from 3GHz to 6GHz
RC2528CD-XX
200 Watts Drop-in Circulator from 3GHz to 6GHz RC2528CD-XX
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC2528CD-XX
Product Name 200 Watts Drop-in Circulator from 3GHz to 6GHz
Component Circulator
Frequency Range: 3000 to 6000 MHz
Isolation 16 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details