ZTS Technologies Co., Ltd 500 Watts Drop-in Isolator from 150MHz to 330MHz RI5050XD-XX

Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
500 Watts Drop-in Isolator from 150MHz to 330MHz - RI5050XD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
500 Watts Drop-in Isolator from 150MHz to 330MHz
RI5050XD-XX
500 Watts Drop-in Isolator from 150MHz to 330MHz RI5050XD-XX
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI5050XD-XX
Product Name 500 Watts Drop-in Isolator from 150MHz to 330MHz
Component Isolator
Frequency Range: 150 to 330 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details