ZTS Technologies Co., Ltd 15 Watts Microstrip Isolator from 2.7GHz to 4GHz ZMI3-027040-XX

Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
15 Watts Microstrip Isolator from 2.7GHz to 4GHz - ZMI3-027040-XX - ZTS Technologies Co., Ltd
Shenzhen, China
15 Watts Microstrip Isolator from 2.7GHz to 4GHz
ZMI3-027040-XX
15 Watts Microstrip Isolator from 2.7GHz to 4GHz ZMI3-027040-XX
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMI3-027040-XX
Product Name 15 Watts Microstrip Isolator from 2.7GHz to 4GHz
Component Isolator
Frequency Range: 2700 to 4000 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3434G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details