ZTS Technologies Co., Ltd 300 Watts Coaxial Isolator from 300MHz to 500MHz RII12762HN-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Suppliers

Company
Product
Description
Supplier Links
300 Watts Coaxial Isolator from 300MHz to 500MHz - RII12762HN-XX - ZTS Technologies Co., Ltd
Shenzhen, China
300 Watts Coaxial Isolator from 300MHz to 500MHz
RII12762HN-XX
300 Watts Coaxial Isolator from 300MHz to 500MHz RII12762HN-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RII12762HN-XX
Product Name 300 Watts Coaxial Isolator from 300MHz to 500MHz
Component Isolator
Configuration Coaxial
Frequency Range: 300 to 500 MHz
Isolation 45 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details