ZTS Technologies Co., Ltd 200 Watts Coaxial Isolator from 700MHz to 3000MHz RI3232XS-XX

Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
200 Watts Coaxial Isolator from 700MHz to 3000MHz - RI3232XS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
200 Watts Coaxial Isolator from 700MHz to 3000MHz
RI3232XS-XX
200 Watts Coaxial Isolator from 700MHz to 3000MHz RI3232XS-XX
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI3232XS-XX
Product Name 200 Watts Coaxial Isolator from 700MHz to 3000MHz
Component Isolator
Configuration Coaxial
Frequency Range: 700 to 3000 MHz
Isolation 15 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details