ZTS Technologies Co., Ltd 60 Watts Drop-in Circulator from 4GHz to 5GHz RC1822DD-XX

Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
60 Watts Drop-in Circulator from 4GHz to 5GHz - RC1822DD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
60 Watts Drop-in Circulator from 4GHz to 5GHz
RC1822DD-XX
60 Watts Drop-in Circulator from 4GHz to 5GHz RC1822DD-XX
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1822DD-XX
Product Name 60 Watts Drop-in Circulator from 4GHz to 5GHz
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12060A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details