ZTS Technologies Co., Ltd 100 Watts Coaxial Circulator from 700MHz to 3000MHz RC3033XS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Coaxial Circulator from 700MHz to 3000MHz - RC3033XS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Coaxial Circulator from 700MHz to 3000MHz
RC3033XS-XX
100 Watts Coaxial Circulator from 700MHz to 3000MHz RC3033XS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC3033XS-XX
Product Name 100 Watts Coaxial Circulator from 700MHz to 3000MHz
Component Circulator
Configuration Coaxial
Frequency Range: 700 to 3000 MHz
Isolation 15 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details