ZTS Technologies Co., Ltd 100 Watts Drop-in Circulator from 865MHz to 4000MHz RC1919XD-XX

Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Drop-in Circulator from 865MHz to 4000MHz - RC1919XD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Drop-in Circulator from 865MHz to 4000MHz
RC1919XD-XX
100 Watts Drop-in Circulator from 865MHz to 4000MHz RC1919XD-XX
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1919XD-XX
Product Name 100 Watts Drop-in Circulator from 865MHz to 4000MHz
Component Circulator
Frequency Range: 865 to 4000 MHz
Isolation 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details