ZTS Technologies Co., Ltd 100 Watts Coaxial Circulator from 2.2GHz to 4.2GHz RCC5028XS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction circulators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction circulators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Coaxial Circulator from 2.2GHz to 4.2GHz - RCC5028XS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Coaxial Circulator from 2.2GHz to 4.2GHz
RCC5028XS-XX
100 Watts Coaxial Circulator from 2.2GHz to 4.2GHz RCC5028XS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction circulators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction circulators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RCC5028XS-XX
Product Name 100 Watts Coaxial Circulator from 2.2GHz to 4.2GHz
Component Circulator
Configuration Coaxial
Frequency Range: 2200 to 4200 MHz
Isolation 36 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details