ZTS Technologies Co., Ltd 60 Watts Drop-in Isolator from 1.2GHz to 6GHz RI1313MD-XX

Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
60 Watts Drop-in Isolator from 1.2GHz to 6GHz - RI1313MD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
60 Watts Drop-in Isolator from 1.2GHz to 6GHz
RI1313MD-XX
60 Watts Drop-in Isolator from 1.2GHz to 6GHz RI1313MD-XX
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI1313MD-XX
Product Name 60 Watts Drop-in Isolator from 1.2GHz to 6GHz
Component Isolator
Frequency Range: 1200 to 6000 MHz
Isolation 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details