ZTS Technologies Co., Ltd 10 Watts Microstrip Circulator from 8GHz to 12GHz ZMC3-080120-XX

Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
10 Watts Microstrip Circulator from 8GHz to 12GHz - ZMC3-080120-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts Microstrip Circulator from 8GHz to 12GHz
ZMC3-080120-XX
10 Watts Microstrip Circulator from 8GHz to 12GHz ZMC3-080120-XX
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMC3-080120-XX
Product Name 10 Watts Microstrip Circulator from 8GHz to 12GHz
Component Circulator
Frequency Range: 8000 to 12000 MHz
Isolation 15 to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details